The LP3971 is a versatile Power Management Unit designed for advanced application processors, featuring three buck regulators and six low-dropout (LDO) regulators. It supports dynamic voltage management, making it suitable for high-performance, low-power handheld devices. The buck regulators can deliver up to 1.6A output current, while the LDOs provide various output currents ranging from 150mA to 370mA. The device includes a backup battery charger for lithium-manganese coin cells and supercapacitors, enhancing its utility in portable applications. The LP3971 operates with a programmable output voltage range from 0.725V to 3.3V and achieves efficiency levels of up to 95%. It features a high-speed I²C compatible serial interface for software control of regulator functions and settings. Additionally, it incorporates thermal and current overload protection to ensure reliable operation. The compact 40-pin WQFN package facilitates integration into space-constrained designs. This product is ideal for applications such as smartphones, PDAs, personal media players, and digital cameras.
Power Management Unit for Advanced Application Processors 40-WQFN
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | LP3971SQX-O509/NOPB |
| Product Name | LP3971 Power Management Unit for Advanced Application Processors |
| Package Type | Other; WQFN |