Texas Instruments Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4 DCR010505U/1KG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 916811-DCR010505U/1K G4 Series: DCR01 (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Package: Reel - TR Mounting: Surface Mount Family Name: DCR010505 Categories: Power Supplies - Board Mount Case / Package: 12-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: DCR010505U/1KE4, DCR010505U/1KE4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916811-DCR010505U/1K G4 Series: DCR01 (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Package: Reel - TR Mounting: Surface Mount Family Name: DCR010505 Categories: Power Supplies - Board Mount Case / Package: 12-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: DCR010505U/1KE4, DCR010505U/1KE4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4 - 916811-DCR010505U/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4
916811-DCR010505U/1KG4
Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4 916811-DCR010505U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 916811-DCR010505U/1K G4 Series: DCR01 (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Package: Reel - TR Mounting: Surface Mount Family Name: DCR010505 Categories: Power Supplies - Board Mount Case / Package: 12-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: DCR010505U/1KE4, DCR010505U/1KE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 916811-DCR010505U/1KG4
Series: DCR01 (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 200mA 4.5V - 5.5V Input
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: DCR010505
Categories: Power Supplies - Board Mount
Case / Package: 12-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: DCR010505U/1KE4, DCR010505U/1KE4-ND

Buy Now Datasheet
5V 1W DC-DC Converter IC - 132-DCR010505U/1KG4 - ERSAELECTRONICS PTE. LTD.
Singapore
5V 1W DC-DC Converter IC
132-DCR010505U/1KG4
5V 1W DC-DC Converter IC 132-DCR010505U/1KG4
DC DC CONVERTER 5V 1W Product overview: DCR010505U/1KG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U/1KG4 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: DCR010505U/1KG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR010505U/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 916811-DCR010505U/1KG4 132-DCR010505U/1KG4
Product Name Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4 5V 1W DC-DC Converter IC
Package Type Other; 12-SOP Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.7V 5.5V Step-Down DC-DC Converter IC - 132-LMZ10500SH/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Module
Output Voltage 3.6 volts
Input Voltage 5.5 volts
View Details
2 suppliers
40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Specs
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
DC-DC Converters - 1228117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details