6-Channel Color LED Driver with Audio Synchronization 36-DSBGA -30 to 85
6-channel Color LED driver with Audio Synchronization 36-DSBGA -30 to 85 Product overview: LP3952RLX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3952RLX/NOPB can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 36-DSBGA (3.5x3.24)
Manufacturer: Texas Instruments
Win Source Part Number: 1056670-LP3952RLX/NO
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 36-DSBGA
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 36DSBGA
IC LED DRV RGLTR PWM 36DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP3952RLX/NOPB | 137-LP3952RLX/NOPB | LP3952RLX/NOPB-ND | 1056670-LP3952RLX/NOPB | LP3952RLX/NOPB | LP3952RLX/NOPB |
| Product Name | LP3952 6-Channel Color LED Driver with Audio Synchronization | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LP3952RLX/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 7.2 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | ||
| Output Voltage | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | ||
| Output Current | ? to 500 milliamps | 40 milliamps | 40 milliamps | 40 milliamps | ||
| Efficiency | 90 % |