Color LED Driver with Audio Synchronizer 32-TLGA -40 to 85
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 32-TLGA (5.5x4.5)
6-Ch LED Driver, I²C, 2MHz, 300mA, 6V, Surface Mount Product overview: LP3950SL/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MHz, 300mA, 6V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 2MHz, 300mA, 6V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LP3950SL/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 101489-LP3950SL/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TLGA (4.5x5.5)
Maximum Supply Voltage: 2.9V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 50mA
IC LED DRIVER RGLTR DIM 32TCSP
IC LED DRIVER RGLTR DIM 32TCSP
IC LED DRV RGLTR PWM 50MA 32TLGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LP3950SL/NOPB | LP3950SL/NOPBTR-ND | 137-LP3950SL/NOPB | 101489-LP3950SL/NOPB | LP3950SL/NOPB | 815-LP3950SL/NOPB | LP3950SL/NOPB |
| Product Name | LP3950 Color LED Driver with Audio Synchronizer | LED Drivers | SMD 2MHz 300mA 6V LED Driver IC | PMIC - PMIC - LED Drivers - LP3950SL/NOPB | PMIC - LED Drivers | IC LED DRIVER RGLTR DIM 32TCSP | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 7.2 volts | 2.7 to 2.9 volts | 2.7 volts | 3 to 7.2 volts | 2.7 to 2.9 volts | ||
| Output Voltage | 4.1 to 5.3 volts | 5 volts | 5.3 volts | 5 volts | |||
| Efficiency | 90 % | ||||||
| Number of Channels | 6 # | 6 # |