Texas Instruments High-Performance Analog PMIC - Battery Chargers LP3947ISDX-51

Description
IC BATT CHG LI-ION 1CELL 14WSON
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 14WSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - LP3947ISDX-51-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
LP3947ISDX-51-ND
PMIC - Battery Chargers LP3947ISDX-51-ND
IC BATT CHG LI-ION 1CELL 14WSON

IC BATT CHG LI-ION 1CELL 14WSON

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - LP3947ISDX-51 - 877943-LP3947ISDX-51 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LP3947ISDX-51
877943-LP3947ISDX-51
PMIC - PMIC - Battery Chargers - LP3947ISDX-51 877943-LP3947ISDX-51
Manufacturer: Texas Instruments Win Source Part Number: 877943-LP3947ISDX-51 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 14-WSON (4x4) Package: Reel - TR Package: 14-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LP3947 Categories: Integrated Circuits (ICs) Case / Package: 14-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877943-LP3947ISDX-51
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 14-WSON (4x4)
Package: Reel - TR
Package: 14-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP3947
Categories: Integrated Circuits (ICs)
Case / Package: 14-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Chargers - LP3947ISDX-51 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LP3947ISDX-51
Battery Chargers LP3947ISDX-51
Charger IC Lithium Ion 14-WSON (4x4)

Charger IC Lithium Ion 14-WSON (4x4)

Buy Now
PMIC - Battery Chargers - LP3947ISDX-51 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
LP3947ISDX-51
PMIC - Battery Chargers LP3947ISDX-51
IC BATT CHG LI-ION 1CELL 14WSON

IC BATT CHG LI-ION 1CELL 14WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number LP3947ISDX-51-ND 877943-LP3947ISDX-51 LP3947ISDX-51 LP3947ISDX-51
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - LP3947ISDX-51 Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection Over Voltage Protection
Package Type 14-WFDFN Exposed Pad 14-WSON (4x4) 14-WFDFN Exposed Pad
Pins 14
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
BQ24160A 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24160ARGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
PMIC - PMIC - Battery Chargers - FAN54511AUCX - 918911-FAN54511AUCX - Win Source Electronics
Specs
Cell Type Li-Ion
Package Type 63-WLCSP
View Details
2 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details