Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
IC BATT CONTRL MULTI-CHEM 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1153986-BQ2004ESNTRG
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Family Name: BQ2004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): DS2711E+T; DS2711E; DS2712E+T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC BATT CONTRL MULTI-CHEM 16SOIC
Charger IC Multi-Chemistry 16-SOIC
IC BATT CONTRL MULTI-CHEM 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2004ESNTRG4 | BQ2004ESNTRG4-ND | 1153986-BQ2004ESNTRG4 | BQ2004ESNTRG4 | BQ2004ESNTRG4 | BQ2004ESNTRG4 |
| Product Name | BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2004ESNTRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC | 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |