USB/AC Adaptor, Single Cell Li-Ion Battery Charger IC 14-WSON -40 to 85
IC BATT CHG LI-ION 1CELL 14WSON
IC BATT CHG LI-ION 1CELL 14WSON
IC BATT CHG LI-ION 1CELL 14WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1203673-LP3947ISD-51
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-WFDFN Exposed Pad
Interface: I2C, USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Family Name: LP3947
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WSON (4x4)
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): MAX8895WEWA+TCAS; MAX8895WEWA+T; MAX8895WEWA+;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion 14-WSON (4x4)
IC BATT CHG LI-ION 1CELL 14WSON
IC BATT CHG LI-ION 1CELL 14WSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | LP3947ISD-51/NOPB | LP3947ISD-51/NOPBTR-ND | 1203673-LP3947ISD-51/NOPB | LP3947ISD-51/NOPB | LP3947ISD-51/NOPB | LP3947ISD-51/NOPB |
| Product Name | LP3947 USB/AC Adaptor, Single Cell Li-Ion Battery Charger IC | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - LP3947ISD-51/NOPB | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | WSON | 14-WFDFN Exposed Pad | 14-WFDFN Exposed Pad | |||
| Cells | 1 | 1 | 1 |