IC BAT CHG MULT-CHEM 1CEL 14WSON
IC BAT CHG MULT-CHEM 1CEL 14WSON
Manufacturer: Texas Instruments
Win Source Part Number: 140274-LP3945LD
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x4)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 6V
IC BAT CHG MULT-CHEM 1CEL 14WSON
Charger IC Multi-Chemistry 14-WSON (4x4)
IC BAT CHG MULT-CHEM 1CEL 14WSON
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | LP3945LDTR-ND | 140274-LP3945LD | LP3945LD | LP3945LD | LP3945LD |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - LP3945LD | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 14-WFDFN Exposed Pad | 14-WSON (4x4) | 14-WFDFN Exposed Pad | ||
| Pins | 14 |