Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB/NOPB LP3923TLX-VB/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1056657-LP3923TLX-VB /NOPB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1056657-LP3923TLX-VB /NOPB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB/NOPB - 1056657-LP3923TLX-VB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB/NOPB
1056657-LP3923TLX-VB/NOPB
PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB/NOPB 1056657-LP3923TLX-VB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056657-LP3923TLX-VB /NOPB Packaging: Reel - TR Applications: Cellular, CDMA Handset Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 30-TuSMD Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056657-LP3923TLX-VB/NOPB
Packaging: Reel - TR
Applications: Cellular, CDMA Handset
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 30-TuSMD
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LP3923TLX-VB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3923TLX-VB/NOPB
Power Management - Specialized LP3923TLX-VB/NOPB
Cellular, CDMA Handset PMIC 30-DSBGA

Cellular, CDMA Handset PMIC 30-DSBGA

Buy Now Datasheet
Power Management - Specialized - LP3923TLX-VB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3923TLX-VB/NOPB
Power Management - Specialized LP3923TLX-VB/NOPB
Cellular, CDMA Handset PMIC 30-DSBGA

Cellular, CDMA Handset PMIC 30-DSBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1056657-LP3923TLX-VB/NOPB LP3923TLX-VB/NOPB
Product Name PMIC - PMIC - Power Management - Specialized - LP3923TLX-VB/NOPB Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active Low, Open Drain, Push Pull
View Details
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details