IC BATT CHG LI-ION 1CELL 32WQFN
IC BATT CHG LI-ION 1CELL 32WQFN
IC BATT CHG LI-ION 1CELL 32WQFN
Manufacturer: Texas Instruments
Win Source Part Number: 923612-LP3921SQE/NOP
Series: Boomer®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 32-WQFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LP3921
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LP3921SQE/NOPBTR
IC BATT CHG LI-ION 1CELL 32WQFN
IC BATT CHG LI-ION 1CELL 32WQFN
Charger IC Lithium Ion 32-WQFN (5x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 296-LP3921SQE/NOPBDKR-ND | 923612-LP3921SQE/NOPB | LP3921SQE/NOPB | LP3921SQE/NOPB | LP3921SQE/NOPB |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - LP3921SQE/NOPB | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Lead-Free | Over Current Protection | Over Current Protection | ||
| Package Type | 32-WFQFN Exposed Pad | 32-WQFN (5x5) | 32-WFQFN Exposed Pad | ||
| Pins | 32 | ||||
| Cells | 1 |