Manufacturer: Texas Instruments
Win Source Part Number: 1203655-LP3921SQ/NOP
Packaging: Tape and Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Temperature, Reverse Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 950mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 32-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LP3921
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
IC BATT CHG LI-ION 1CELL 32WQFN
IC BATT CHG LI-ION 1CELL 32WQFN
Charger IC Lithium Ion 32-WQFN (5x5)
IC BATT CHG LI-ION 1CELL 32WQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1203655-LP3921SQ/NOPB | LP3921SQ/NOPB-ND | LP3921SQ/NOPB | LP3921SQ/NOPB | LP3921SQ/NOPB |
| Product Name | PMIC - PMIC - Battery Chargers - LP3921SQ/NOPB | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cells | 1 | 1 | |||
| Charge Current | 950 mA | 950 mA | 950 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Lead-Free | Over Current Protection | Over Current Protection |