Texas Instruments BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance BQ24125RHLTG4

Description
Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLTG4 - Texas Instruments
Dallas, TX, United States
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance
BQ24125RHLTG4
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance BQ24125RHLTG4
Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance 20-VQFN -40 to 125

Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance 20-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24125RHLTG4 - 1023849-BQ24125RHLTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24125RHLTG4
1023849-BQ24125RHLTG4
PMIC - PMIC - Battery Chargers - BQ24125RHLTG4 1023849-BQ24125RHLTG4
Manufacturer: Texas Instruments Win Source Part Number: 1023849-BQ24125RHLTG 4 Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 3 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023849-BQ24125RHLTG4
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24125RHLTG4 1023849-BQ24125RHLTG4
Product Name BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance PMIC - PMIC - Battery Chargers - BQ24125RHLTG4
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN 20-VQFN (3.5x4.5)
Unlock Full Specs
to access all available technical data

Similar Products

BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation - BQ24088DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054PN - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24045 Li-Ion Battery Charger for Single Cell Applications with 4.35V - BQ24045DSQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) - BQ24018DRCTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
2 suppliers