Texas Instruments PMIC - PMIC - Power Management - Specialized - LP3905SDX-00 LP3905SDX-00

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203641-LP3905SDX-00 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203641-LP3905SDX-00 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP3905SDX-00 - 1203641-LP3905SDX-00 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP3905SDX-00
1203641-LP3905SDX-00
PMIC - PMIC - Power Management - Specialized - LP3905SDX-00 1203641-LP3905SDX-00
Manufacturer: Texas Instruments Win Source Part Number: 1203641-LP3905SDX-00 Packaging: Tape and Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 14-WSON (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 14-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LP3905 Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1203641-LP3905SDX-00
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Categories: Integrated Circuits
Supplier Device Package: 14-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LP3905
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Power Management - Specialized - LP3905SDX-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP3905SDX-00
Power Management - Specialized LP3905SDX-00
Handheld/Mobile Devices PMIC 14-WSON (4x4)

Handheld/Mobile Devices PMIC 14-WSON (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1203641-LP3905SDX-00 LP3905SDX-00
Product Name PMIC - PMIC - Power Management - Specialized - LP3905SDX-00 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details