Texas Instruments High-Performance Analog Logic IC LP38691DT-3.3/NOPB

Description
IC, LDO REG; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE VDO:330MV; LDO ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LDO REG; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE VDO:330MV; LDO ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 47452486 - Radwell International
Willingboro, NJ, United States
Logic IC
47452486
Logic IC 47452486
IC, LDO REG; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE VDO:330MV; LDO ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, LDO REG; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:10V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT VOLTAGE VDO:330MV; LDO ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 47452486
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5427DM - 907361-5427DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers