Inverter IC 1 Channel SC-74A
Inverter IC 1 Channel SC-74A
Inverter IC 1 Channel SC-74A
Inverter 1-Element CMOS 5-Pin TSOP T/R Product overview: 74AHC1G04GV,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC1G04GV,125 can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SC74A
Inverter IC 1 Channel SC-74A
INVERTER, SINGLE, 1 I/P, SC-74A; Logic Family / Base Number:74AHC1G04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SC-74A; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC74A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-4199-1-ND | 705-74AHC1G04GV,125 | 74AHC1G04GV,125 | 74AHC1G04GV,125 | 33AC1178 | 74AHC1G04GV,125 |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Inverter, Single, 1 I/p, Sc-74A; Logic Family / Base Number Nexperia | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |