The LP3855ET-ADJ/NOPB is a linear voltage regulator capable of delivering an output current of 1.5A. It operates with an input voltage range of 2.5V to 7.0V and features an ultra-low dropout voltage, typically 240mV at full load. The device is designed for fast response to load changes, making it suitable for low voltage microprocessor applications. It has a low ground pin current of approximately 4mA at 1.5A load and a quiescent current of just 10nA in shutdown mode. The output voltage is adjustable via external resistors, allowing for flexibility in various applications. The LP3855ET-ADJ/NOPB is available in a TO-220 package and operates over a junction temperature range of -40°C to +125°C. It includes overtemperature and overcurrent protection features, enhancing its reliability in demanding environments.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LP3855ET-ADJ/NOPB |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |