Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470IM5-4.00/NOPB

Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote
Description
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP3470 is a micropower voltage supervisor with a programmable reset delay, designed for monitoring power supply voltages in microprocessor and microcontroller systems. It is housed in a 5-pin SOT-23 package measuring 1.60 mm by 2.90 mm. The device features an open-drain active-low reset output, ±1% reset threshold accuracy over temperature, and a quiescent current of 16 µA typical. Reset is valid down to 0.5 V at VCC. The reset time-out period is externally programmable via a capacitor connected to the SRT pin. Input voltage thresholds for the device are fixed at 4.00 V. It operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LP3470 is a micropower voltage supervisor with a programmable reset delay, designed for monitoring power supply voltages in microprocessor and microcontroller systems. It is housed in a 5-pin SOT-23 package measuring 1.60 mm by 2.90 mm. The device features an open-drain active-low reset output, ±1% reset threshold accuracy over temperature, and a quiescent current of 16 µA typical. Reset is valid down to 0.5 V at VCC. The reset time-out period is externally programmable via a capacitor connected to the SRT pin. Input voltage thresholds for the device are fixed at 4.00 V. It operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470IM5-4.00/NOPB - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470IM5-4.00/NOPB
LP3470 Tiny Power On Reset Circuit LP3470IM5-4.00/NOPB
Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Tiny Power On Reset Circuit 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-LP3470IM5-4.00/NOPB
SOT-23 Voltage Supervisor IC 691-LP3470IM5-4.00/NOPB
Active-low reset IC with programmable delay and 1% reset threshold 5-SOT-23 -40 to 85 Product overview: LP3470IM5-4.00/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-4.00/N OPB can be used for catalog matching and distributor lookup.

Active-low reset IC with programmable delay and 1% reset threshold 5-SOT-23 -40 to 85 Product overview: LP3470IM5-4.00/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-4.00/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP3470IM5-4.00/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4V, CMOS, PDSO5

Supplier's Site Datasheet
 - LP3470IM5-4.00/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - LP3470IM5-4.00/NOPB - 1203227-LP3470IM5-4.00/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470IM5-4.00/NOPB
1203227-LP3470IM5-4.00/NOPB
PMIC - PMIC - Supervisors - LP3470IM5-4.00/NOPB 1203227-LP3470IM5-4.00/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203227-LP3470IM5-4. 00/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TJ) Package: SC-74A, SOT-753 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 4V Family Name: LP3470 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6340UK37; MAX6340UK36; MAX6340UK37+T; Introduction Date: December 01, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1203227-LP3470IM5-4.00/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 4V
Family Name: LP3470
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6340UK37; MAX6340UK36; MAX6340UK37+T;
Introduction Date: December 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - LP3470IM5-4.00/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470IM5-4.00/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470IM5-4.00/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470IM5-4.00/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470IM5-4.00/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470IM5-4.00/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - LP3470IM5-4.00/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5-4.00/NOPB
PMIC - Supervisors LP3470IM5-4.00/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - LP3470IM5-4.00/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470IM5-4.00/NOPB
Supervisory Circuits LP3470IM5-4.00/NOPB
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470IM5-4.00/NOPB 691-LP3470IM5-4.00/NOPB LP3470IM5-4.00/NOPB 1203227-LP3470IM5-4.00/NOPB LP3470IM5-4.00/NOPBDKR-ND LP3470IM5-4.00/NOPB LP3470IM5-4.00/NOPB LP3470IM5-4.00/NOPB LP3470IM5-4.00/NOPB
Product Name LP3470 Tiny Power On Reset Circuit SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - LP3470IM5-4.00/NOPB Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA 30 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details