Texas Instruments LP3470 Tiny Power On Reset Circuit LP3470IM5-2.83/NOPB

Description
Tiny Power On Reset Circuit 5-SOT-23
Request a Quote Datasheet
Description
Tiny Power On Reset Circuit 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3470 Tiny Power On Reset Circuit - LP3470IM5-2.83/NOPB - Texas Instruments
Dallas, TX, United States
LP3470 Tiny Power On Reset Circuit
LP3470IM5-2.83/NOPB
LP3470 Tiny Power On Reset Circuit LP3470IM5-2.83/NOPB
Tiny Power On Reset Circuit 5-SOT-23

Tiny Power On Reset Circuit 5-SOT-23

Buy Now Datasheet
Supervisors - 296-51386-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-51386-2-ND
Supervisors 296-51386-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - LP3470IM5-2.83/NOPB - 124561-LP3470IM5-2.83/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LP3470IM5-2.83/NOPB
124561-LP3470IM5-2.83/NOPB
PMIC - PMIC - Supervisors - LP3470IM5-2.83/NOPB 124561-LP3470IM5-2.83/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124561-LP3470IM5-2.8 3/NOPB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1 ms Minimum Voltage - Threshold: 2.83V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SOT-23-5

Manufacturer: Texas Instruments
Win Source Part Number: 124561-LP3470IM5-2.83/NOPB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1 ms Minimum
Voltage - Threshold: 2.83V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-LP3470IM5-2.83/NOPB
Voltage Supervisor IC 691-LP3470IM5-2.83/NOPB
LP3470 ACTIVE-LOW RESET IC WITH Product overview: LP3470IM5-2.83/NOPB from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-2.83/N OPB can be used for catalog matching and distributor lookup.

LP3470 ACTIVE-LOW RESET IC WITH Product overview: LP3470IM5-2.83/NOPB from National Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-LP3470IM5-2.83/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - LP3470IM5-2.83/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
LP3470IM5-2.83/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors LP3470IM5-2.83/NOPB
LP3470 ACTIVE-LOW RESET IC WITH

LP3470 ACTIVE-LOW RESET IC WITH

Supplier's Site
Supervisors - LP3470IM5-2.83/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - LP3470IM5-2.83/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
LP3470IM5-2.83/NOPB
Supervisory Circuits LP3470IM5-2.83/NOPB
Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23

Supervisory Circuits Active-low reset IC with programmable delay & 1% reset threshold 5-SOT-23

Buy Now Datasheet
PMIC - Supervisors - LP3470IM5-2.83/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
LP3470IM5-2.83/NOPB
PMIC - Supervisors LP3470IM5-2.83/NOPB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number LP3470IM5-2.83/NOPB 296-51386-2-ND 124561-LP3470IM5-2.83/NOPB 691-LP3470IM5-2.83/NOPB LP3470IM5-2.83/NOPB LP3470IM5-2.83/NOPB LP3470IM5-2.83/NOPB LP3470IM5-2.83/NOPB
Product Name LP3470 Tiny Power On Reset Circuit Supervisors PMIC - PMIC - Supervisors - LP3470IM5-2.83/NOPB Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SC-74A, SOT-753 SOT-23-5 Bulk SC-74A, SOT-753 SC-74A, SOT-753
IQ 16 µA
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details