Manufacturer: Texas Instruments
Win Source Part Number: 002681-LP2997MX/NOPB
Packaging: Reel - TR
Applications: DDR-II Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DDR-II Terminator PMIC 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 002681-LP2997MX/NOPB | LP2997MX/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP2997MX/NOPB | Power Management - Specialized |
| Output Options | Inverting |