Texas Instruments PMIC - PMIC - Power Management - Specialized - LP2997MRX LP2997MRX

Description
Manufacturer: Texas Instruments Win Source Part Number: 091047-LP2997MRX Packaging: Reel - TR Applications: DDR-II Terminator Mounting: SMD (SMT) Family Name: LP2997 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Alternative Parts (Cross-Reference): NCV51198PDR2G; ISL62882HRTZ; G9941F11U; G995P1U; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091047-LP2997MRX Packaging: Reel - TR Applications: DDR-II Terminator Mounting: SMD (SMT) Family Name: LP2997 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Alternative Parts (Cross-Reference): NCV51198PDR2G; ISL62882HRTZ; G9941F11U; G995P1U; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LP2997MRX - 091047-LP2997MRX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LP2997MRX
091047-LP2997MRX
PMIC - PMIC - Power Management - Specialized - LP2997MRX 091047-LP2997MRX
Manufacturer: Texas Instruments Win Source Part Number: 091047-LP2997MRX Packaging: Reel - TR Applications: DDR-II Terminator Mounting: SMD (SMT) Family Name: LP2997 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 2.2 V to 5.5 V Operating Supply Current: 320μA Alternative Parts (Cross-Reference): NCV51198PDR2G; ISL62882HRTZ; G9941F11U; G995P1U; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 091047-LP2997MRX
Packaging: Reel - TR
Applications: DDR-II Terminator
Mounting: SMD (SMT)
Family Name: LP2997
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA
Alternative Parts (Cross-Reference): NCV51198PDR2G; ISL62882HRTZ; G9941F11U; G995P1U;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - LP2997MRX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
LP2997MRX
Power Management - Specialized LP2997MRX
DDR-II Terminator PMIC 8-SO PowerPad

DDR-II Terminator PMIC 8-SO PowerPad

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 091047-LP2997MRX LP2997MRX
Product Name PMIC - PMIC - Power Management - Specialized - LP2997MRX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24168YFFT - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 2.50E6 µA
View Details
2 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details