Quad Differential Comparator 14-SOIC -40 to 125
4-Ch Diff Comparator, 30V, 0.3us, SOIC, TTL Out Product overview: LM2901DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018908-LM2901DRG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
IC DIFF COMPARATOR QUAD 14-SOIC
DIFFERENTIAL COMPARATOR, 300NS, SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, MOS, RoHS Compliant: Yes
Analog Comparators Quad Differential Comparator
IC DIFF COMPARATOR QUAD 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901DRG4 | 692-LM2901DRG4 | 018908-LM2901DRG4 | LM2901DRG4 | LM2901DRG4 | 26AJ7215 | LM2901DRG4 | 815-LM2901DRG4 |
| Product Name | LM2901 Quad Differential Comparator | 30V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM2901DRG4 | Comparators | Linear - Comparators | Differential Comparator, 300Ns, Soic-14; Comparator Type Texas Instruments | Analog Comparators | IC DIFF COMPARATOR QUAD 14-SOIC |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 30 volts | 2 to 30 volts | 2 to 30 volts | 2 to 36 volts | 5 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; CMOS, MOS, Open-Collector, TTL | TTL; CMOS; CMOS, MOS, Open-Collector, TTL |