Texas Instruments High-Performance Analog DC DC Converters LMZ22003TZX/NOPB

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 20V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 20V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - LMZ22003TZX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
LMZ22003TZX/NOPB-ND
DC DC Converters LMZ22003TZX/NOPB-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 6V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LMZ22003TZX/NOPB
779623-LMZ22003TZX/NOPB
Power Supplies Board Mount DCDC Converters - LMZ22003TZX/NOPB 779623-LMZ22003TZX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779623-LMZ22003TZX/N OPB Series: SIMPLE SWITCHER Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: UVLO Package: TO-PMOD-7, Power Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 6 V Efficiency: 92% Family Name: LMZ22003 Categories: Power Supplies - Board Mount Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm) Input Voltage MIN: 6V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): HU2106; LTM4625IY#PBF; ISL8204MIRZ; LTM4625IY; Introduction Date: April 05, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779623-LMZ22003TZX/NOPB
Series: SIMPLE SWITCHER
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 92%
Family Name: LMZ22003
Categories: Power Supplies - Board Mount
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Input Voltage MIN: 6V
Voltage Input MAX: 20V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): HU2106; LTM4625IY#PBF; ISL8204MIRZ; LTM4625IY;
Introduction Date: April 05, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LMZ22003TZX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LMZ22003TZX/NOPB
Power Supplies - Board Mount - DC DC Converters LMZ22003TZX/NOPB
DC DC CONVERTER 0.8-6V

DC DC CONVERTER 0.8-6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number LMZ22003TZX/NOPB-ND 779623-LMZ22003TZX/NOPB LMZ22003TZX/NOPB
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - LMZ22003TZX/NOPB Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 40398514 - Radwell International
Specs
DC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details