Texas Instruments Power Modules LMZ14203EXTTZ

Description
LMZ14203EXTTZ
Description
LMZ14203EXTTZ
Datasheet
Datasheet Summary
Powered by GS/AI

The LMZ14203EXTTZ is a DC-DC step-down power module designed for efficient power conversion. It operates with an input voltage range of 6V to 42V and can deliver an output current of up to 3A. The module features a high efficiency of up to 90%, making it suitable for applications requiring effective power management. It provides a low adjustable output voltage down to 0.8V with high precision. This module includes several protection features such as thermal shutdown, undervoltage lockout, output overvoltage protection, and short-circuit protection, ensuring reliable operation in various conditions. The LMZ14203EXTTZ is packaged in a compact 7-lead PFM format, facilitating easy integration into designs with limited space. It requires minimal external components, specifically three resistors and four capacitors, to function effectively. The device is suitable for a range of applications, including ASIC power supplies and FPGA power management.

Datasheet Summary
Powered by GS/AI

The LMZ14203EXTTZ is a DC-DC step-down power module designed for efficient power conversion. It operates with an input voltage range of 6V to 42V and can deliver an output current of up to 3A. The module features a high efficiency of up to 90%, making it suitable for applications requiring effective power management. It provides a low adjustable output voltage down to 0.8V with high precision. This module includes several protection features such as thermal shutdown, undervoltage lockout, output overvoltage protection, and short-circuit protection, ensuring reliable operation in various conditions. The LMZ14203EXTTZ is packaged in a compact 7-lead PFM format, facilitating easy integration into designs with limited space. It requires minimal external components, specifically three resistors and four capacitors, to function effectively. The device is suitable for a range of applications, including ASIC power supplies and FPGA power management.

Suppliers

Company
Product
Description
Supplier Links
Power Modules LMZ14203EXTTZ
LMZ14203EXTTZ

LMZ14203EXTTZ

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Semiconductor Power Modules
Product Number LMZ14203EXTTZ
Product Name Power Modules
Technology Intelligent Power Module (IPM)
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 7th-Gen X Series Model 2MBI400XHA170-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M276
Output Voltage 1700 volts
View Details
 - IGCM04B60HAXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
1200V/Phase leg/SiC Mosfet modules - MSCSM120AM03CT6LIAG-Module - Microchip Technology, Inc.
Specs
Technology MOSFET; SiC
Output Voltage 1200 volts
Output Current 641 amps
View Details
flow NPC 1 Power Module - 10-F106NIA100SA-M135F - Vincotech GmbH
Specs
Technology IGBT; IGBT3
Configuration Three-level NPC (I-Type)
Output Voltage 600 volts
View Details