The IM12B20EC1 is a 1200 V, 20 A three-phase intelligent power module with TRENCHSTOP IGBT7 and emitter-controlled diodes, designed for motor drive applications in HVAC, pumps, fans, and servo drives. It is packaged in a DIP-36x23D fully isolated molded module with a DCB substrate for low thermal resistance. The device includes a 6-channel SOI gate driver with overcurrent shutdown, undervoltage lockout, cross-conduction prevention, and an integrated NTC thermistor for temperature monitoring. Low-side emitter pins are accessible for phase current sensing. It is qualified for industrial applications according to JEDEC JESD47/20/22 and is RoHS compliant.
CIPOS™ Maxi 1200 V, 20 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including industrial drives, fans and pumps, HVAC, active filters, and etc.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Semiconductor Power Modules |
| Product Number | IM12B20EC1 |
| Product Name | Power - Intelligent Power Modules (IPM) - IM12B20EC1 |
| Technology | Intelligent Power Module (IPM) |
| Configuration | Three Phase; 3 Phase Open Emitter |
| Package | DIP 36x23D |