Microchip Technology, Inc. 600V/Vienna phase leg/Si Mosfet modules MSCC60AM23C4AG-Module

Description
Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Vienna phase leg VDSS (V): 600 RDSon (mR) typ: 23 Current (A) Tc=80C: 81 Silicon type: Super Junction Mosfet Package: SP4
Datasheet
Description
Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Vienna phase leg VDSS (V): 600 RDSon (mR) typ: 23 Current (A) Tc=80C: 81 Silicon type: Super Junction Mosfet Package: SP4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V/Vienna phase leg/Si Mosfet modules - MSCC60AM23C4AG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
600V/Vienna phase leg/Si Mosfet modules
MSCC60AM23C4AG-Module
600V/Vienna phase leg/Si Mosfet modules MSCC60AM23C4AG-Module
Super junction MOSFET Ultra low RDSon Low Miller capacitance Ultra low gate charge Avalanche energy rated Kelvin source for easy drive Low stray inductance Internal thermistor for temperature monitoring (optional) Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Vienna phase leg VDSS (V): 600 RDSon (mR) typ: 23 Current (A) Tc=80C: 81 Silicon type: Super Junction Mosfet Package: SP4
  • Super junction MOSFET
  • Ultra low RDSon
  • Low Miller capacitance
  • Ultra low gate charge
  • Avalanche energy rated
  • Kelvin source for easy drive
  • Low stray inductance
  • Internal thermistor for temperature monitoring (optional)
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Vienna phase leg
    • VDSS (V): 600
    • RDSon (mR) typ: 23
    • Current (A) Tc=80C: 81
    • Silicon type: Super Junction Mosfet
    • Package: SP4
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number MSCC60AM23C4AG-Module
Product Name 600V/Vienna phase leg/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules PIM - 6th-Gen V Series Model: 7MBR25VKD120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M729
Output Voltage 1200 volts
View Details
IGBT Modules -  - Kyocera Corporation
Kyocera Corporation
Specs
Technology IGBT
View Details
flow PACK 1 Power Module - 10-P1126PA035M7-L827F09Y - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration Six-Pack
Output Voltage 1200 volts
View Details