Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 4.5V - 20V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 4.5V - 20V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 6V 3A 4.5V - 20V Input
Manufacturer: Texas Instruments
Win Source Part Number: 019691-LMZ12003TZX-A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIMPLE SWITCHER
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: UVLO
Package: TO-PMOD-7, Power Module
Size / Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 20V
Voltage - Output 1: 0.8 ~ 6 V
Efficiency: 92%
Power (Watts) - Max: 18W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 0.8-6V
DC/DC CONV, POL, 3A, BUCK, 1MHZ, MODULE; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:Module; No. of Pins:7Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | LMZ12003TZX-ADJ/NOPBTR-ND | 019691-LMZ12003TZX-ADJ/NOPB | LMZ12003TZX-ADJ/NOPB | 28AH2991 |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters | Dc/dc Conv, Pol, 3A, Buck, 1Mhz, Module; Dc / Dc Converter Type Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| DC Output Current | 3 amps | 3 amps | 3 amps | |
| DC Input Voltage | 4.5 to 20.0 volts | 4.5 to 20.0 volts | 4.5 to 20.0 volts |