Triad Magnetics AC DC Desktop, Wall Power Adapters WSU150-0560-R13

Description
15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2238-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2238-ND
AC DC Desktop, Wall Power Adapters 237-2238-ND
15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 15V, 0.56A; Power Supply Approvals Triad Magnetics - 05AC7698 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 15V, 0.56A; Power Supply Approvals Triad Magnetics
05AC7698
Wall Mount Adaptor, Ac-Dc, 15V, 0.56A; Power Supply Approvals Triad Magnetics 05AC7698
WALL MOUNT ADAPTOR, AC-DC, 15V, 0.56A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.4W; Output Voltage - Output 1:15V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 15V, 0.56A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.4W; Output Voltage - Output 1:15V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Product Range:WSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2238-ND 05AC7698
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 15V, 0.56A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data