Delta-Sigma Low Power Dual PLL for RF Personal Communications 24-WQFN -40 to 85
Win Source Part Number: 1378852-LMX2485ESQX/
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: Frequency Synthesizer (RF)
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: PLLatinum™
Product Status: Active
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-WQFN (4x4)
Base Product Number: LMX2485
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A991G
Voltage - Supply: 2.5V ~ 3.6V
Output: Clock
Number of Circuits: 1
PLL: Yes
Input: Clock
Frequency - Max: 3GHz
Divider/Multiplier: Yes/Yes
Frequency Synthesizer (RF) IC 3GHz 1 24-WFQFN Exposed Pad
IC FREQ SYNTH 24WQFN
IC FREQUENCY SYNTHESIZER 24WQFN
IC FREQUENCY SYNTHESIZER 24WQFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMX2485ESQX/NOPB | 1378852-LMX2485ESQX/NOPB | LMX2485ESQX/NOPB-ND | LMX2485ESQX/NOPB | LMX2485ESQX/NOPB | LMX2485ESQX/NOPB |
| Product Name | LMX2485E Delta-Sigma Low Power Dual PLL for RF Personal Communications | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | WQFN | 24-WFQFN Exposed Pad | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | ||
| Frequency | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | 3000 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |