Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider 20-TSSOP
"PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1316624-CDC906PW
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: PLL Frequency Synthesizer
Frequency - Max: 167MHz
Number of Circuits: 1
Standard Package: 70
Mounting: Surface Mount
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-21382-5-ND,TEXT
Base Product Number: CDC906
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Custom-programmed 3-PLL clock synthesizer, multiplier & divider 20-TSSOP Product overview: CDC906PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDC906PW can be used for catalog matching and distributor lookup.
IC PLL FREQ SYNTH 20TSSOP
PLL Frequency Synthesizer IC 167MHz 1 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CDC906PW | 296-21382-5-ND | 1316624-CDC906PW | 728-CDC906PW | CDC906PW | CDC906PW |
| Product Name | CDC906 Custom Programmed 3-PLL Clock Synthesizer / Multiplier / Divider | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | RoHS | |
| Device Type | Clock Generator | Clock Generator | Surface Mount; Clock Generator | |||
| Bus Interface | LVCMOS | CMOS; LVCMOS | PLL Frequency Synthesizer | CMOS; LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Rail/Tube | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) |