Enhanced Product Quad Differential Comparator 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 298470-LM239AMDREP
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quad Diff Comparator, 18V, 125°C, SOIC, 0.3µs, 6mA Product overview: LM239AMDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, 6mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, 6mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239AMDREP can be used for catalog matching and distributor lookup.
IC QUAD DIFF COMPARATOR 14-SOIC
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
Analog Comparators EP Quad Diff Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM239AMDREP | 298470-LM239AMDREP | 692-LM239AMDREP | LM239AMDREP | LM239AMDREP | LM239AMDREP |
| Product Name | LM239A-EP Enhanced Product Quad Differential Comparator | Linear - Linear - Comparators - LM239AMDREP | Quad 18V 6mA SOIC Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 2.5 millivolts | 2.5 millivolts |