Quad differential comparator in a 14-pin PDIP package, measuring 19.30mm × 6.40mm, with an operating temperature range of -25°C to 85°C. The device features a common-mode input voltage range that includes ground, differential input voltage capability up to ±36V, and output compatibility with TTL, MOS, and CMOS logic. Quiescent current is independent of supply voltage, and it includes four independent comparators designed for single-supply operation.
Quad Differential Comparator 14-PDIP -25 to 85
Comparator, 4 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, PDIP14
Texas Instruments LM239N Comparator
Texas Instruments LM239N Comparator
Texas Instruments LM239N Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 018724-LM239N
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quad Comparator IC, 4-Ch, 1V-15V Dual Supply, TTL/CMOS Out, PDIP Product overview: LM239N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 1V, 15V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, Quad, 1V, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239N can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Rail-to-Rail 14-PDIP
Analog Comparators Quad GP Differential
IC, COMPARATOR QUAD, DIP14, 239; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
IC QUAD DIFF COMPARATOR 14-DIP
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM239N | LM239N | 5171832 | 5171832P | 018724-LM239N | 692-LM239N | LM239N | LM239N | 64AH3827 | LM239N |
| Product Name | LM239 Quad Differential Comparator | Comparators | Comparators | Linear - Linear - Comparators - LM239N | Dual Quad 1V 15V Linear Comparator IC | Comparators | Analog Comparators | Ic, Comparator Quad, Dip14, 239; Comparator Type Texas Instruments | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 30 volts | 28 volts | 2 to 36 volts | ||||||
| VOS | 2 millivolts | 5 millivolts | 5 millivolts | |||||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | ||||||
| Logic Output | Open Collector, Open Drain | Differential; Open collector | Differential; Open Collector | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |