LMV324QPWG4 is a quad, low-voltage (2.7 V to 5.5 V) operational amplifier with rail-to-rail output swing, designed for applications requiring compact size and low cost. It operates over a temperature range of -40°C to +125°C and has a typical supply current of 410 μA. The device comes in a 14-pin TSSOP package with dimensions of 5.00 mm × 6.40 mm. It meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model. No crossover distortion is present, and it is suitable for use in portable, industrial, and consumer applications.
Quad Low-Voltage Rail-to-Rail Output Operational Amplifier 14-TSSOP -40 to 125
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIPolar, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV324QPWG4 | LMV324QPWG4 |
| Product Name | LMV324 Quad Low-Voltage Rail-to-Rail Output Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 5.5 volts | |
| VOS | 7 millivolts | |
| Quiescent Current (IQ) | 170 microamps | |
| CMRR | 50 dB |