Texas Instruments LMV112 40 MHz Dual Clock Buffer LMV112SD

Description
40 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet
Description
40 MHz Dual Clock Buffer 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV112 40 MHz Dual Clock Buffer - LMV112SD - Texas Instruments
Dallas, TX, United States
LMV112 40 MHz Dual Clock Buffer
LMV112SD
LMV112 40 MHz Dual Clock Buffer LMV112SD
40 MHz Dual Clock Buffer 8-WSON -40 to 85

40 MHz Dual Clock Buffer 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 40 MHz Logic IC
764-LMV112SD
Dual 40 MHz Logic IC 764-LMV112SD
40 MHz Dual Clock Buffer 8-WSON -40 to 85 Product overview: LMV112SD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 40 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMV112SD can be used for catalog matching and distributor lookup.

40 MHz Dual Clock Buffer 8-WSON -40 to 85 Product overview: LMV112SD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 40 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMV112SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number LMV112SD 764-LMV112SD
Product Name LMV112 40 MHz Dual Clock Buffer Dual 40 MHz Logic IC
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details