Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT90DBZR

Description
Win Source Part Number: 1375595-LMT90DBZR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: LMT90 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C (-40°C ~ 125°C) Voltage - Supply: 4.5V ~ 10V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 10mV/°C Accuracy - Highest (Lowest): ±3°C (±4°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1375595-LMT90DBZR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: LMT90 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C (-40°C ~ 125°C) Voltage - Supply: 4.5V ~ 10V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 10mV/°C Accuracy - Highest (Lowest): ±3°C (±4°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT90DBZR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT90DBZR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT90DBZR
Win Source Part Number: 1375595-LMT90DBZR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: LMT90 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 25°C (-40°C ~ 125°C) Voltage - Supply: 4.5V ~ 10V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Resolution: 10mV/°C Accuracy - Highest (Lowest): ±3°C (±4°C)

Win Source Part Number: 1375595-LMT90DBZR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: LMT90
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 25°C (-40°C ~ 125°C)
Voltage - Supply: 4.5V ~ 10V
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 10mV/°C
Accuracy - Highest (Lowest): ±3°C (±4°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT90DBZR
Board Mount Temperature Sensors LMT90DBZR
Board Mount Temperature Sensors Sgl-Sply Centigrade Temp Sensor

Board Mount Temperature Sensors Sgl-Sply Centigrade Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT90DBZR LMT90DBZR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
 - 3430230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details