Sensata Technologies Tc Probe, K Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 ITTUK300A

Description
TC PROBE, K TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet
Description
TC PROBE, K TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Probe, K Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 - 57AC5909 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, K Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3
57AC5909
Tc Probe, K Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 57AC5909
TC PROBE, K TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

TC PROBE, K TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 57AC5909
Product Name Tc Probe, K Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3
Diameter or Width Range 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Analog and Digital Output - Industrial - 2330-TA3317-ND - DigiKey
Specs
Sensed Temperature 32 to 212 F (0.0 to 100 C)
View Details
MgO Melt Bolt Thermocouple -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Industrial Resistance Temperature Detectors Weatherproof Head with Spring-Loaded Sheath and Union - RTD/Style 45 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details