Texas Instruments LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT87QDCKRQ1

Description
LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote
Description
LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT87-Q1 is an AEC-Q100 qualified analog temperature sensor designed for automotive applications, featuring a wide operating temperature range of -50°C to 150°C. It offers a typical accuracy of ±0.4°C and a maximum accuracy of ±2.7°C without the need for calibration. The sensor operates at a low supply voltage of 2.7V and consumes a quiescent current of only 5.4 µA, making it suitable for battery-powered applications such as drones and sensor nodes. The output is a linear analog voltage that is inversely proportional to temperature, with a sensor gain of -13.6 mV/°C. The device includes short-circuit protection and has a push-pull output capable of driving ±50 µA. Its compact SC70 package is footprint compatible with industry-standard LM20/19 and LM35 temperature sensors, providing a cost-effective alternative to thermistors. The LMT87-Q1 is suitable for various applications, including infotainment systems, powertrain systems, smoke and heat detectors, and appliances.

Datasheet Summary
Powered by GS/AI

The LMT87-Q1 is an AEC-Q100 qualified analog temperature sensor designed for automotive applications, featuring a wide operating temperature range of -50°C to 150°C. It offers a typical accuracy of ±0.4°C and a maximum accuracy of ±2.7°C without the need for calibration. The sensor operates at a low supply voltage of 2.7V and consumes a quiescent current of only 5.4 µA, making it suitable for battery-powered applications such as drones and sensor nodes. The output is a linear analog voltage that is inversely proportional to temperature, with a sensor gain of -13.6 mV/°C. The device includes short-circuit protection and has a push-pull output capable of driving ±50 µA. Its compact SC70 package is footprint compatible with industry-standard LM20/19 and LM35 temperature sensors, providing a cost-effective alternative to thermistors. The LMT87-Q1 is suitable for various applications, including infotainment systems, powertrain systems, smoke and heat detectors, and appliances.

Suppliers

Company
Product
Description
Supplier Links
LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output - LMT87QDCKRQ1 - Texas Instruments
Dallas, TX, United States
LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output
LMT87QDCKRQ1
LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT87QDCKRQ1
LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKRQ1 - 877719-LMT87QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKRQ1
877719-LMT87QDCKRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKRQ1 877719-LMT87QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877719-LMT87QDCKRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: LMT87 Categories: Sensors Case / Package: SC-70 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40298-6, LMT87QDCKRQ1-ND, 296-40298-1, 296-40298-2, -296-40298-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877719-LMT87QDCKRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 150°C
Features: Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMT87
Categories: Sensors
Case / Package: SC-70
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40298-6, LMT87QDCKRQ1-ND, 296-40298-1, 296-40298-2, -296-40298-1-ND

Buy Now Datasheet
Analog and Digital Output - 296-40298-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40298-2-ND
Analog and Digital Output 296-40298-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70

Buy Now Datasheet
Analog and Digital Output - 296-40298-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40298-6-ND
Analog and Digital Output 296-40298-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70

Buy Now Datasheet
Analog and Digital Output - 296-40298-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40298-1-ND
Analog and Digital Output 296-40298-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70

Buy Now Datasheet
Temperature Sensor, -50 To 150Deg C Rohs Compliant Texas Instruments - 03AJ1902 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -50 To 150Deg C Rohs Compliant Texas Instruments
03AJ1902
Temperature Sensor, -50 To 150Deg C Rohs Compliant Texas Instruments 03AJ1902
TEMPERATURE SENSOR, -50 TO 150DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -50 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site
Analog and Digital Output - LMT87QDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT87QDCKRQ1
Analog and Digital Output LMT87QDCKRQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87QDCKRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87QDCKRQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT87QDCKRQ1 877719-LMT87QDCKRQ1 296-40298-2-ND 03AJ1902 LMT87QDCKRQ1 LMT87QDCKRQ1
Product Name LMT87-Q1 LMT87-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87QDCKRQ1 Analog and Digital Output Temperature Sensor, -50 To 150Deg C Rohs Compliant Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LM57 Resistor-Programmable Temperature Switch and Analog Temperature Sensor - LM57BISDX-10/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM50 SOT-23 Single-Supply Centigrade Temperature Sensor - LM50CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4.5 to 10 volts
Impedance 2 kohms
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers