Texas Instruments LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87LPM

Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet
Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT87LPM - Texas Instruments
Dallas, TX, United States
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT87LPM
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87LPM
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87LPM - 849805-LMT87LPM - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87LPM
849805-LMT87LPM
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87LPM 849805-LMT87LPM
Manufacturer: Texas Instruments Win Source Part Number: 849805-LMT87LPM Features: Temperature Sensor Package: Cut Tape (CT), Tape & Box (TB) Family Name: LMT87 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43927-2-ND, -296-43927-1-ND, 296-43927-6INACTIVE, 296-43927-3, LMT87LPM-ND, 296-43927-2, 296-43927-1

Manufacturer: Texas Instruments
Win Source Part Number: 849805-LMT87LPM
Features: Temperature Sensor
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: LMT87
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43927-2-ND, -296-43927-1-ND, 296-43927-6INACTIVE, 296-43927-3, LMT87LPM-ND, 296-43927-2, 296-43927-1

Buy Now Datasheet
Analog and Digital Output - 296-43927-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-43927-1-ND
Analog and Digital Output 296-43927-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Buy Now Datasheet
Analog and Digital Output - 296-43927-3-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-43927-3-ND
Analog and Digital Output 296-43927-3-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C TO-92-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87LPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87LPM
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87LPM
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site
Analog and Digital Output - LMT87LPM - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT87LPM
Analog and Digital Output LMT87LPM
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT87LPM 849805-LMT87LPM 296-43927-1-ND LMT87LPM LMT87LPM
Product Name LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87LPM Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YHA - 1197859-LM26CIM5X-YHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-065/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers