Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-080/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM26LVCISD-080/NOPB is a low-voltage, factory preset temperature switch and sensor from Texas Instruments, designed to operate at a supply voltage of 1.6V. It features a wide trip point range from 0°C to 150°C, adjustable in 1°C increments, and includes built-in temperature hysteresis for stable output in fluctuating environments. The device offers dual output options: a push-pull output for the active-high OVERTEMP signal and an open-drain output for the active-low OVERTEMP signal. The analog output, V_TEMP, provides a linear voltage corresponding to the measured temperature with a negative temperature coefficient. This product is suitable for various applications, including cell phones, digital cameras, battery management systems, and automotive uses. It is housed in a compact WSON-6 package, making it ideal for space-constrained designs. The LM26LVCISD-080/NOPB is also characterized by low quiescent current and excellent power supply noise rejection, enhancing its performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The LM26LVCISD-080/NOPB is a low-voltage, factory preset temperature switch and sensor from Texas Instruments, designed to operate at a supply voltage of 1.6V. It features a wide trip point range from 0°C to 150°C, adjustable in 1°C increments, and includes built-in temperature hysteresis for stable output in fluctuating environments. The device offers dual output options: a push-pull output for the active-high OVERTEMP signal and an open-drain output for the active-low OVERTEMP signal. The analog output, V_TEMP, provides a linear voltage corresponding to the measured temperature with a negative temperature coefficient. This product is suitable for various applications, including cell phones, digital cameras, battery management systems, and automotive uses. It is housed in a compact WSON-6 package, making it ideal for space-constrained designs. The LM26LVCISD-080/NOPB is also characterized by low quiescent current and excellent power supply noise rejection, enhancing its performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-080/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISD-080/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-080/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
 - LM26LVCISD-080/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Supplier's Site Datasheet
 - LM26LVCISD-080/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26LVCISD-080/NOPB LM26LVCISD-080/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMM-5 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
LM235A Precision Temperature Sensor - LM235AH - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
5 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA - 1197853-LM26CIM5X-SHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers