Texas Instruments LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87DCKR

Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT87DCKR - Texas Instruments
Dallas, TX, United States
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT87DCKR
LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT87DCKR
LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-38166-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38166-2-ND
Analog and Digital Output 296-38166-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38166-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38166-1-ND
Analog and Digital Output 296-38166-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Buy Now Datasheet
Analog and Digital Output - 296-38166-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-38166-6-ND
Analog and Digital Output 296-38166-6-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87DCKR - 812675-LMT87DCKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87DCKR
812675-LMT87DCKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87DCKR 812675-LMT87DCKR
Manufacturer: Texas Instruments Win Source Part Number: 812675-LMT87DCKR Packaging: Reel Mounting Style: SMD Output Type: Analog Voltage Test Condition: 70°C ~ 150°C Resolution: 13.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Supplier Device Package: SC-70-5 Temperature Range - Operating: -50°C ~ 150°C Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 812675-LMT87DCKR
Packaging: Reel
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 70°C ~ 150°C
Resolution: 13.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±2.7°C
Supplier Device Package: SC-70-5
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Analog and Digital Output - LMT87DCKR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT87DCKR
Analog and Digital Output LMT87DCKR
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site Datasheet
Temperature Sensor, 0.6Deg C, Sc-70-5; Ic Output Type Texas Instruments - 33AH4010 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.6Deg C, Sc-70-5; Ic Output Type Texas Instruments
33AH4010
Temperature Sensor, 0.6Deg C, Sc-70-5; Ic Output Type Texas Instruments 33AH4010
TEMPERATURE SENSOR, 0.6DEG C, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

TEMPERATURE SENSOR, 0.6DEG C, SC-70-5; IC Output Type:Analogue; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.7V; SupplyRoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT87DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT87DCKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT87DCKR
SENSOR ANALOG -50C-150C SC70-5

SENSOR ANALOG -50C-150C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT87DCKR 296-38166-2-ND 812675-LMT87DCKR LMT87DCKR 33AH4010 LMT87DCKR
Product Name LMT87 LMT87 - SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT87DCKR Analog and Digital Output Temperature Sensor, 0.6Deg C, Sc-70-5; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-HHD - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-SHA - 1197853-LM26CIM5X-SHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details