Texas Instruments LMT86-Q1 LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT86QDCKTQ1

Description
LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet
Description
LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT86-Q1 LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output - LMT86QDCKTQ1 - Texas Instruments
Dallas, TX, United States
LMT86-Q1 LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output
LMT86QDCKTQ1
LMT86-Q1 LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output LMT86QDCKTQ1
LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output 5-SC70 -50 to 150

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86QDCKTQ1 - 1201985-LMT86QDCKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86QDCKTQ1
1201985-LMT86QDCKTQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86QDCKTQ1 1201985-LMT86QDCKTQ1
Manufacturer: Texas Instruments Win Source Part Number: 1201985-LMT86QDCKTQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -50°C ~ 150°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.2 V ~ 5.5 V Test Condition: -50°C ~ 150°C Resolution: 10.9mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±2.7°C Family Name: LMT86 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70 Alternative Parts (Cross-Reference): MCP9700T-H/TTVAO; TMP35GT9; MCP9700AT-E/TTVAO; Introduction Date: June 26, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1201985-LMT86QDCKTQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -50°C ~ 150°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.2 V ~ 5.5 V
Test Condition: -50°C ~ 150°C
Resolution: 10.9mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±2.7°C
Family Name: LMT86
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70
Alternative Parts (Cross-Reference): MCP9700T-H/TTVAO; TMP35GT9; MCP9700AT-E/TTVAO;
Introduction Date: June 26, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 296-36415-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36415-2-ND
Analog and Digital Output 296-36415-2-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70

Buy Now Datasheet
Analog and Digital Output - 296-36415-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-36415-1-ND
Analog and Digital Output 296-36415-1-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70

Temperature Sensor Analog, Local -50°C ~ 150°C 10.9mV/°C SC-70

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT86QDCKTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT86QDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT86QDCKTQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site
Analog and Digital Output - LMT86QDCKTQ1 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT86QDCKTQ1
Analog and Digital Output LMT86QDCKTQ1
SENSOR ANALOG -50C-150C SC70

SENSOR ANALOG -50C-150C SC70

Supplier's Site Datasheet
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments - 26AJ7066 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments
26AJ7066
Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments 26AJ7066
TEMPERATURE SENSOR, 0.4DEG CEL, SC70-5; IC Output Type:Push Pull; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.2V; RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.4DEG CEL, SC70-5; IC Output Type:Push Pull; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT86QDCKTQ1 1201985-LMT86QDCKTQ1 296-36415-2-ND LMT86QDCKTQ1 LMT86QDCKTQ1 26AJ7066
Product Name LMT86-Q1 LMT86-Q1 - 1.5V, SC70, Analog Temperature Sensor with Class-AB Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT86QDCKTQ1 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 0.4Deg Cel, Sc70-5; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature Temperature
Applications Automobile
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812BSRGCT - 1144278-AMC7812BSRGCT - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM75B Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface - LM75BIMM-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 5.5 volts
View Details
7 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers