Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84QDCKTQ1

Description
Win Source Part Number: 1352418-LMT84QDCKTQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: LMT84 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet
Description
Win Source Part Number: 1352418-LMT84QDCKTQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: LMT84 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT84QDCKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT84QDCKTQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84QDCKTQ1
Win Source Part Number: 1352418-LMT84QDCKTQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -50°C ~ 150°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Base Product Number: LMT84 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -50°C ~ 150°C Voltage - Supply: 1.5V ~ 5.5V Output Type: Analog Voltage Sensor Type: Analog, Local Sensing Temperature - Local: -50°C ~ 150°C Resolution: 5.5mV/°C Accuracy - Highest (Lowest): ±2.7°C

Win Source Part Number: 1352418-LMT84QDCKTQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -50°C ~ 150°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: LMT84
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -50°C ~ 150°C
Voltage - Supply: 1.5V ~ 5.5V
Output Type: Analog Voltage
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°C ~ 150°C
Resolution: 5.5mV/°C
Accuracy - Highest (Lowest): ±2.7°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT84QDCKTQ1
Board Mount Temperature Sensors LMT84QDCKTQ1
Board Mount Temperature Sensors 1.5V Multi-Gain Analog Temp Sensor

Board Mount Temperature Sensors 1.5V Multi-Gain Analog Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT84QDCKTQ1 LMT84QDCKTQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 - 57AC5905 - Newark, An Avnet Company
Specs
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Heat Tracing Temperature Sensors -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details