Sensata Technologies Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 ITTUJ300A

Description
TC PROBE, J TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet
Description
TC PROBE, J TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 - 57AC5905 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3
57AC5905
Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 57AC5905
TC PROBE, J TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

TC PROBE, J TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITTU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 57AC5905
Product Name Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3
Diameter or Width Range 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Probe, Pt100, 6Mm X 200Mm, Ss; Length Sensata/cynergy3 - 57AC5913 - Newark, An Avnet Company
Specs
Basic Element Used RTD
Diameter or Width Range 0.2362 inch (6 mm)
View Details
MI Cable TC Assembly - Style MTA9 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Process Connection None or Hand held
View Details
Pt 100 M - pt-100-m - BARTEC
Specs
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details