Texas Instruments LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT84LP

Description
LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet
Description
LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output - LMT84LP - Texas Instruments
Dallas, TX, United States
LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output
LMT84LP
LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output LMT84LP
LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output 3-TO-92 -50 to 150

Buy Now Datasheet
Analog and Digital Output - 296-37818-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-37818-ND
Analog and Digital Output 296-37818-ND
Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3

Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3

Buy Now Datasheet
Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments - 52AH7148 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments
52AH7148
Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments 52AH7148
TEMP SENSOR, +/- 0.4 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1.5V; Supply RoHS Compliant: Yes

TEMP SENSOR, +/- 0.4 DEG C, TO-92-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.4°C; Sensing Temperature Min:-50°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:1.5V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - LMT84LP - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LMT84LP
Analog and Digital Output LMT84LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT84LP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT84LP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT84LP
SENSOR ANALOG -50C-150C TO92-3

SENSOR ANALOG -50C-150C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LMT84LP 296-37818-ND 52AH7148 LMT84LP LMT84LP
Product Name LMT84 LMT84 - 1.5V, SC70/TO-92/TO-126, Analog Temperature Sensor with Class-AB Output Analog and Digital Output Temp Sensor, +/0.4 Deg C, To-92-3; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62BIM3-NS - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details