Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01QLPGQ1

Description
Win Source Part Number: 1340542-LMT01QLPGQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-40°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 90°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet
Description
Win Source Part Number: 1340542-LMT01QLPGQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-40°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 90°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT01QLPGQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT01QLPGQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01QLPGQ1
Win Source Part Number: 1340542-LMT01QLPGQ1 Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-40°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 90°C Accuracy - Highest (Lowest): ±0.5°C (±0.625°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01

Win Source Part Number: 1340542-LMT01QLPGQ1
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 1,000
Output Type: Pulse Count
Test Condition: -20°C ~ 90°C (-40°C)
Resolution: 0.0625°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 90°C
Accuracy - Highest (Lowest): ±0.5°C (±0.625°C)
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92-2
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMT01

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT01QLPGQ1
Board Mount Temperature Sensors LMT01QLPGQ1
Board Mount Temperature Sensors Automotive Grade, 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-TO-92 -40 to 125

Board Mount Temperature Sensors Automotive Grade, 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-TO-92 -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT01QLPGQ1 LMT01QLPGQ1
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -4 to 194 F (-20 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3430189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details