Conax Technologies High-Speed Assembly HSRT

Description
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. High-Speed Assembly – Catalog Type HSRT * Features a mounted roller bearing for surface speeds up to 1000 ft. per minute or use on highly polished surfaces that might be damaged by a sliding contact * Bearing outer race is in contact with the process and the inner race is in intimate contact with the sensor hot junction * Optional sterling silver roller is available for fast response at slower speeds * Temperature range: -90°F to +400°F (-68°C to +204°C) * Not available in dual or triple configurations or in special tolerances Example: For an Iron-Constantan thermocouple, the catalog number would be HSRT-J.
Request a Quote
Description
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. High-Speed Assembly – Catalog Type HSRT * Features a mounted roller bearing for surface speeds up to 1000 ft. per minute or use on highly polished surfaces that might be damaged by a sliding contact * Bearing outer race is in contact with the process and the inner race is in intimate contact with the sensor hot junction * Optional sterling silver roller is available for fast response at slower speeds * Temperature range: -90°F to +400°F (-68°C to +204°C) * Not available in dual or triple configurations or in special tolerances Example: For an Iron-Constantan thermocouple, the catalog number would be HSRT-J.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Speed Assembly - HSRT - Conax Technologies
Buffalo, NY, United States
High-Speed Assembly
HSRT
High-Speed Assembly HSRT
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. High-Speed Assembly – Catalog Type HSRT * Features a mounted roller bearing for surface speeds up to 1000 ft. per minute or use on highly polished surfaces that might be damaged by a sliding contact * Bearing outer race is in contact with the process and the inner race is in intimate contact with the sensor hot junction * Optional sterling silver roller is available for fast response at slower speeds * Temperature range: -90°F to +400°F (-68°C to +204°C) * Not available in dual or triple configurations or in special tolerances Example: For an Iron-Constantan thermocouple, the catalog number would be HSRT-J.

Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered.

High-Speed Assembly – Catalog Type HSRT
* Features a mounted roller bearing for surface speeds up to 1000 ft. per minute or use on highly polished surfaces that might be damaged by a sliding contact
* Bearing outer race is in contact with the process and the inner race is in intimate contact with the sensor hot junction
* Optional sterling silver roller is available for fast response at slower speeds
* Temperature range: -90°F to +400°F (-68°C to +204°C)
* Not available in dual or triple configurations or in special tolerances
Example: For an Iron-Constantan thermocouple, the catalog number would be HSRT-J.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Number HSRT
Product Name High-Speed Assembly
Sensed Temperature -90 to 400 F (-67.78 to 204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Piping Sensor -  - Conax Technologies
Conax Technologies
Specs
Probe Features Available as an Assembly
View Details
Exhaust Gas Sensor For LM Engines - LM5000 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Sliding Contact Assembly - RT - Conax Technologies
Specs
Sensed Temperature -90 to 500 F (-67.78 to 260 C)
Probe Features Available as an Assembly
View Details