Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01LPG

Description
Win Source Part Number: 1348617-LMT01LPG Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Package: Bulk Standard Package: 1,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-50°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C (±0.6875°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet
Description
Win Source Part Number: 1348617-LMT01LPG Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Package: Bulk Standard Package: 1,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-50°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C (±0.6875°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LMT01LPG - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LMT01LPG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LMT01LPG
Win Source Part Number: 1348617-LMT01LPG Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Package: Bulk Standard Package: 1,000 Output Type: Pulse Count Test Condition: -20°C ~ 90°C (-50°C) Resolution: 0.0625°C Sensor Type: Digital, Local Sensing Temperature - Local: -50°C ~ 150°C Accuracy - Highest (Lowest): ±0.5°C (±0.6875°C) Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-226-2, TO-92-2 (TO-226AC) Supplier Device Package: TO-92-2 Temperature Range - Operating: -50°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LMT01

Win Source Part Number: 1348617-LMT01LPG
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package: Bulk
Standard Package: 1,000
Output Type: Pulse Count
Test Condition: -20°C ~ 90°C (-50°C)
Resolution: 0.0625°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -50°C ~ 150°C
Accuracy - Highest (Lowest): ±0.5°C (±0.6875°C)
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package: TO-92-2
Temperature Range - Operating: -50°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LMT01

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
LMT01LPG
Board Mount Temperature Sensors LMT01LPG
Board Mount Temperature Sensors 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-TO-92 -50 to 150

Board Mount Temperature Sensors 0.5-C Accurate 2-pin Temperature Sensor with a Pulse Train Interface 2-TO-92 -50 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number LMT01LPG LMT01LPG
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -58 to 302 F (-50 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Bayonet Style RTD's -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used RTD
Probe Configuration Straight Probe; Adjustable from 1" to 10"
Sensitive Length 0.3750 to 0.3570 inch (9.52 to 9.07 mm)
View Details