RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed. Design Features: Platinum Resistance Element Idea for Food & Dairy Applications 316 SS Construction Available in Standard .250 dia. tip or Optional .500 dia. reduced to .250 dia. Improved Response Time Welded and Highly Polished Components Operating Temperature Range of -58° to 500°F (-50° to 260°C)
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | Style RTS |
| Product Name | Sanitary RTD's |
| Application Options | Designed Specifically for Sanitary Applications |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms (optional feature) |
| # of Lead Wires Per Element | 2 (optional feature); 3 (optional feature); 4 (optional feature) |