Pyromation General Purpose Plastic Industry RTD

Description
The RTDs described below are those most commonly used, in the plastic process industry. These as sem blies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC -1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications, later in this section, for temperature ratings on selected wire type and other construction specifications.
Request a Quote Datasheet
Description
The RTDs described below are those most commonly used, in the plastic process industry. These as sem blies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC -1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications, later in this section, for temperature ratings on selected wire type and other construction specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Plastic Industry RTD -  - Pyromation
Fort Wayne, IN, United States
General Purpose Plastic Industry RTD
General Purpose Plastic Industry RTD
The RTDs described below are those most commonly used, in the plastic process industry. These as sem blies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC -1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications, later in this section, for temperature ratings on selected wire type and other construction specifications.

The RTDs described below are those most commonly used, in the plastic process industry. These as sem blies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC -1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications, later in this section, for temperature ratings on selected wire type and other construction specifications.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category RTD Temperature Probes
Product Name General Purpose Plastic Industry RTD
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Element Configuration Single Element
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded RTD/Thermowell Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Miniature Temperature Sensor -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Element Material Platinum (optional feature)
Reference Resistance 100 Ohms (Most Common) (optional feature)
View Details
Hazardous Location RTD Assembly -  - Pyromation
Specs
Sensed Temperature -200 to 600 F (-129 to 316 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Armor Adjustable Immersion RTD -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details