The LM1770 is a low-voltage synchronous buck controller designed for efficient step-down conversion with no external compensation required. It is housed in a 5-pin SOT-23 package and operates over an input voltage range of 2.8 V to 5.5 V with a feedback reference voltage of 0.8 V. The device features a quiescent current of 400 µA, internal soft-start, and short-circuit protection. Operating junction temperature ranges from -40 °C to +125 °C, and it supports switching frequencies of 100 kHz to 1000 kHz depending on the variant. The LM1770SMF/NOPB variant is RoHS compliant with a leads-free finish and has a moisture sensitivity level of 1.
Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation 5-SOT-23 -40 to 125
Switching Regulator/Controller
Switching Regulator/Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 138096-LM1770SMF/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Switching Controllers Low-Vtg Sync Buck Cntlr DIE PKG
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
IC REG CTRLR BUCK SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1770SMF/NOPB | LM1770SMF/NOPB | 296-LM1770SMF/NOPBCT-ND | 138096-LM1770SMF/NOPB | LM1770SMF/NOPB | LM1770SMF/NOPB | LM1770SMF/NOPB |
| Product Name | LM1770 Low-Voltage SOT23 Synchronous Buck Controller With No External Compensation | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMF/NOPB | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 0.8000 to 4.5 volts | ||||||
| IOUT | 4 amps | ||||||
| VIN | 2.8 to 5.5 volts | 2.8 to 5.5 volts |