Dual, Temperature Controlled DAC w/ Integrated EEPROM + Output ON/OFF Control 16-HTSSOP -40 to 125
12 Bit Digital to Analog Converter 2 16-HTSSOP
Temperature-Controll
12 Bit Digital to Analog Converter 2 16-HTSSOP
IC DAC 12BIT V-OUT 16HTSSOP
IC DAC 12BIT V-OUT 16HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | LMP92066PWP | 296-37542-5-ND | 701-LMP92066PWP | LMP92066PWP | LMP92066PWP | LMP92066PWP |
| Product Name | LMP92066 Dual, Temperature Controlled DAC w/ Integrated EEPROM + Output ON/OFF Control | Digital to Analog Converters (DAC) | HTSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | HTSSOP | "16-PowerTSSOP (0.173"", 4.40mm Width)" | HTSSOP | SOP; SSOP; TSSOP; 16-PowerTSSOP (0.173\", 4.40mm Width) | 16-PowerTSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | I2C; I2C | I2C | I2C; I²C | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 12 bits | 12 bits | 12 bits |